TelephoneStuff.com Hubbell F3 Straight Aluminum Deluxe Cord Grips 074011248

Description
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquidtight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Aluminum connector stainless grip - Grip thread size: 1/2" - Grip cord range (Diameter): .750"- .875" (1.90- 2.22) - Suitable for use in hazardous locations per Class I, Div. 2, Class II, Div. 1 & 2, Class III, Div. 1 & 2 - Straight connector body style - UL Listed CSA Certified
Description
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquidtight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Aluminum connector stainless grip - Grip thread size: 1/2" - Grip cord range (Diameter): .750"- .875" (1.90- 2.22) - Suitable for use in hazardous locations per Class I, Div. 2, Class II, Div. 1 & 2, Class III, Div. 1 & 2 - Straight connector body style - UL Listed CSA Certified

Suppliers

Company
Product
Description
Supplier Links
Hubbell F3 Straight Aluminum  Deluxe Cord Grips - 074011248 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell F3 Straight Aluminum Deluxe Cord Grips
074011248
Hubbell F3 Straight Aluminum Deluxe Cord Grips 074011248
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquidtight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Aluminum connector stainless grip - Grip thread size: 1/2" - Grip cord range (Diameter): .750"- .875" (1.90- 2.22) - Suitable for use in hazardous locations per Class I, Div. 2, Class II, Div. 1 & 2, Class III, Div. 1 & 2 - Straight connector body style - UL Listed CSA Certified

Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquidtight seal. They are offered with either aluminum, stainless steel or nylon fittings.
Features:
- Aluminum connector stainless grip
- Grip thread size: 1/2"
- Grip cord range (Diameter): .750"- .875" (1.90- 2.22)
- Suitable for use in hazardous locations per Class I, Div. 2, Class II, Div. 1 & 2, Class III, Div. 1 & 2
- Straight connector body style
- UL Listed CSA Certified

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number 074011248
Product Name Hubbell F3 Straight Aluminum Deluxe Cord Grips
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG604007R0000 - TE Connectivity
Specs
Application Cable & Wire
View Details
Cable Glands - 2705228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.6299 to 0.9843 inch (16 to 25 mm)
View Details
Conduit Gland SEM-FAST Straight - 3805206 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Mounting Size 0.7874 inch (20 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details