TelephoneStuff.com Leviton Heavy Duty, Single Eye, Double Weave,.. L9702

Description
Heavy Duty Support Grips handle continuous loads of over 500 lbs. in vertical runs greater than 100 ft. for cable diameters from 3/4" to 4 1/2". Features: - Cable Dia. Range: 1.00-1.24" - Approx. Break Strength: 4720 - Bale Length: 10" - Mesh Length: 29"
Description
Heavy Duty Support Grips handle continuous loads of over 500 lbs. in vertical runs greater than 100 ft. for cable diameters from 3/4" to 4 1/2". Features: - Cable Dia. Range: 1.00-1.24" - Approx. Break Strength: 4720 - Bale Length: 10" - Mesh Length: 29"

Suppliers

Company
Product
Description
Supplier Links
Leviton Heavy Duty, Single Eye, Double Weave,.. - L9702 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Heavy Duty, Single Eye, Double Weave,..
L9702
Leviton Heavy Duty, Single Eye, Double Weave,.. L9702
Heavy Duty Support Grips handle continuous loads of over 500 lbs. in vertical runs greater than 100 ft. for cable diameters from 3/4" to 4 1/2". Features: - Cable Dia. Range: 1.00-1.24" - Approx. Break Strength: 4720 - Bale Length: 10" - Mesh Length: 29"

Heavy Duty Support Grips handle continuous loads of over 500 lbs. in vertical runs greater than 100 ft. for cable diameters from 3/4" to 4 1/2".
Features:
- Cable Dia. Range: 1.00-1.24"
- Approx. Break Strength: 4720
- Bale Length: 10"
- Mesh Length: 29"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L9702
Product Name Leviton Heavy Duty, Single Eye, Double Weave,..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

M12x1.5 Black Ventilation Bending Cable Gland - MIV-CA12B(BENDING) - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers
Standard Straight-Through Cable Gland - 4220342 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 2.13 inch (54 mm)
View Details
Cable Glands - 2084379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Brass
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details