TelephoneStuff.com Hubbell Flexible Metallic Liquidtight System 074093512

Description
Hubbell Liquidtight System are flexible metallic liquidtight conduit grips with . They are offered with high quality Hubbell plated steel fittings in a wide variety of N.P.T. sizes and configurations, either insulated or non-insulated. Features: - Conduit Size: 1/2" - Straight connector body style - Suitable for use in hazardous locations per Class I, Div. 2, Class II, Div. 1 & 2, Class III, Div. 1 & 2 - Flexible metallic conduit grip insulated - UL Listed CSA Certified
Description
Hubbell Liquidtight System are flexible metallic liquidtight conduit grips with . They are offered with high quality Hubbell plated steel fittings in a wide variety of N.P.T. sizes and configurations, either insulated or non-insulated. Features: - Conduit Size: 1/2" - Straight connector body style - Suitable for use in hazardous locations per Class I, Div. 2, Class II, Div. 1 & 2, Class III, Div. 1 & 2 - Flexible metallic conduit grip insulated - UL Listed CSA Certified

Suppliers

Company
Product
Description
Supplier Links
Hubbell Flexible Metallic  Liquidtight System - 074093512 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Flexible Metallic Liquidtight System
074093512
Hubbell Flexible Metallic Liquidtight System 074093512
Hubbell Liquidtight System are flexible metallic liquidtight conduit grips with . They are offered with high quality Hubbell plated steel fittings in a wide variety of N.P.T. sizes and configurations, either insulated or non-insulated. Features: - Conduit Size: 1/2" - Straight connector body style - Suitable for use in hazardous locations per Class I, Div. 2, Class II, Div. 1 & 2, Class III, Div. 1 & 2 - Flexible metallic conduit grip insulated - UL Listed CSA Certified

Hubbell Liquidtight System are flexible metallic liquidtight conduit grips with . They are offered with high quality Hubbell plated steel fittings in a wide variety of N.P.T. sizes and configurations, either insulated or non-insulated.
Features:
- Conduit Size: 1/2"
- Straight connector body style
- Suitable for use in hazardous locations per Class I, Div. 2, Class II, Div. 1 & 2, Class III, Div. 1 & 2
- Flexible metallic conduit grip insulated
- UL Listed CSA Certified

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number 074093512
Product Name Hubbell Flexible Metallic Liquidtight System
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
Cable Glands - 1856080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.5512 inch (14 mm)
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Metal Ventilation Cable Gland M12x1.0 - MIV-M12C-06 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1 inch (25.4 mm)
View Details