TelephoneStuff.com Leviton Bale Eye, Single/Double Weave, 2.50-2.99".. L8576

Description
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 2.50-2.99" - Nominal Grip Size: 2.75 - Approximate Break Strength: 25,900 - Mesh Length: 48" - Grip Material: Galvanized Steel
Description
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 2.50-2.99" - Nominal Grip Size: 2.75 - Approximate Break Strength: 25,900 - Mesh Length: 48" - Grip Material: Galvanized Steel

Suppliers

Company
Product
Description
Supplier Links
Leviton Bale Eye, Single/Double Weave, 2.50-2.99".. - L8576 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Bale Eye, Single/Double Weave, 2.50-2.99"..
L8576
Leviton Bale Eye, Single/Double Weave, 2.50-2.99".. L8576
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 2.50-2.99" - Nominal Grip Size: 2.75 - Approximate Break Strength: 25,900 - Mesh Length: 48" - Grip Material: Galvanized Steel

Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths.
Specifications:
- Cable DIA. Range: 2.50-2.99"
- Nominal Grip Size: 2.75
- Approximate Break Strength: 25,900
- Mesh Length: 48"
- Grip Material: Galvanized Steel

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8576
Product Name Leviton Bale Eye, Single/Double Weave, 2.50-2.99"..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL SPEC Pak ® Cable Gland (Pm31) - PS3T20-2X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0295 to 0.0591 inch (0.7500 to 1.5 mm)
View Details
2 suppliers
Cable Glands - 1SNG601240R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details