TelephoneStuff.com Leviton Bale Eye, Single/Double Weave, 3.50-3.99".. L8559

Description
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 3.50-3.99" - Nominal Grip Size: 3.75 - Approximate Break Strength: 31,000 - Bale Length: 14" - Mesh Length: 26" - Eye Size: 5/8"
Description
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 3.50-3.99" - Nominal Grip Size: 3.75 - Approximate Break Strength: 31,000 - Bale Length: 14" - Mesh Length: 26" - Eye Size: 5/8"

Suppliers

Company
Product
Description
Supplier Links
Leviton Bale Eye, Single/Double Weave, 3.50-3.99".. - L8559 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Bale Eye, Single/Double Weave, 3.50-3.99"..
L8559
Leviton Bale Eye, Single/Double Weave, 3.50-3.99".. L8559
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 3.50-3.99" - Nominal Grip Size: 3.75 - Approximate Break Strength: 31,000 - Bale Length: 14" - Mesh Length: 26" - Eye Size: 5/8"

Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths.
Specifications:
- Cable DIA. Range: 3.50-3.99"
- Nominal Grip Size: 3.75
- Approximate Break Strength: 31,000
- Bale Length: 14"
- Mesh Length: 26"
- Eye Size: 5/8"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8559
Product Name Leviton Bale Eye, Single/Double Weave, 3.50-3.99"..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

90° Bending-proof Nylon Cable Glands(Type A) - MIV-BPCG - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Traction Relief Cable Gland - 5306150 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.3750 inch (9.52 mm)
View Details
3 suppliers
Cable Glands - 116979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details