TelephoneStuff.com Hubbell Deluxe Cord Grips CG608SST

Description
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquidtight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight stainless connector stainless grip - Grip Cord Range (Diameter): .375"- .500" (.95- 1.27) - Grip Thread Size: 3/4" - Deluxe Grip Form Size: F3 - Operating Temperature: -30°F to +225°F (-34°C to +107°C) - Mesh Grip Flammability Rating: UL 94-HB - Fitting Flammability Rating: UL 94-V2 - Recommended Knockout Hole Size: 1.094 to 1.141 (2.78 - 2.90) - Hazardous Locations: Suitable for use in hazardous locations per Class I, Div. 2, Class II, Div. 1 & 2, Class III, Div. 1 & 2.
Description
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquidtight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight stainless connector stainless grip - Grip Cord Range (Diameter): .375"- .500" (.95- 1.27) - Grip Thread Size: 3/4" - Deluxe Grip Form Size: F3 - Operating Temperature: -30°F to +225°F (-34°C to +107°C) - Mesh Grip Flammability Rating: UL 94-HB - Fitting Flammability Rating: UL 94-V2 - Recommended Knockout Hole Size: 1.094 to 1.141 (2.78 - 2.90) - Hazardous Locations: Suitable for use in hazardous locations per Class I, Div. 2, Class II, Div. 1 & 2, Class III, Div. 1 & 2.

Suppliers

Company
Product
Description
Supplier Links
Hubbell Deluxe Cord Grips - CG608SST - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Deluxe Cord Grips
CG608SST
Hubbell Deluxe Cord Grips CG608SST
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquidtight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight stainless connector stainless grip - Grip Cord Range (Diameter): .375"- .500" (.95- 1.27) - Grip Thread Size: 3/4" - Deluxe Grip Form Size: F3 - Operating Temperature: -30°F to +225°F (-34°C to +107°C) - Mesh Grip Flammability Rating: UL 94-HB - Fitting Flammability Rating: UL 94-V2 - Recommended Knockout Hole Size: 1.094 to 1.141 (2.78 - 2.90) - Hazardous Locations: Suitable for use in hazardous locations per Class I, Div. 2, Class II, Div. 1 & 2, Class III, Div. 1 & 2.

Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquidtight seal. They are offered with either aluminum, stainless steel or nylon fittings.
Features:
- Thread Type: N.P.T.
- Grip Style and Material: Straight stainless connector stainless grip
- Grip Cord Range (Diameter): .375"- .500" (.95- 1.27)
- Grip Thread Size: 3/4"
- Deluxe Grip Form Size: F3
- Operating Temperature: -30°F to +225°F (-34°C to +107°C)
- Mesh Grip Flammability Rating: UL 94-HB
- Fitting Flammability Rating: UL 94-V2
- Recommended Knockout Hole Size: 1.094 to 1.141 (2.78 - 2.90)
- Hazardous Locations: Suitable for use in hazardous locations per Class I, Div. 2, Class II, Div. 1 & 2, Class III, Div. 1 & 2.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number CG608SST
Product Name Hubbell Deluxe Cord Grips
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm42) - PS4T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 1SNG602087R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details