TelephoneStuff.com Leviton Bus-Drop, Single "U" Eye,.. L7986

Description
Bus-Drop Grips are used as cable support. They relieve any direct tension from the critical connection and absorb vibration and flexing. Bus-Drop Grips are woven of galvanized steel wire. They are offered with other locking bale or single eye attachments. Features: - Cable Dia. Range: 0.82-1.00" - Approx. Break Strength: 1,900
Description
Bus-Drop Grips are used as cable support. They relieve any direct tension from the critical connection and absorb vibration and flexing. Bus-Drop Grips are woven of galvanized steel wire. They are offered with other locking bale or single eye attachments. Features: - Cable Dia. Range: 0.82-1.00" - Approx. Break Strength: 1,900

Suppliers

Company
Product
Description
Supplier Links
Leviton Bus-Drop, Single "U" Eye,.. - L7986 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Bus-Drop, Single "U" Eye,..
L7986
Leviton Bus-Drop, Single "U" Eye,.. L7986
Bus-Drop Grips are used as cable support. They relieve any direct tension from the critical connection and absorb vibration and flexing. Bus-Drop Grips are woven of galvanized steel wire. They are offered with other locking bale or single eye attachments. Features: - Cable Dia. Range: 0.82-1.00" - Approx. Break Strength: 1,900

Bus-Drop Grips are used as cable support. They relieve any direct tension from the critical connection and absorb vibration and flexing. Bus-Drop Grips are woven of galvanized steel wire. They are offered with other locking bale or single eye attachments.
Features:
- Cable Dia. Range: 0.82-1.00"
- Approx. Break Strength: 1,900

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L7986
Product Name Leviton Bus-Drop, Single "U" Eye,..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1856096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 1.02 inch (26 mm)
View Details
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
One Hole Type Ventilation cable gland - MG Series - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248682 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details