TelephoneStuff.com Leviton Heavy Duty, Single Eye, Double Weave,.. L9703

Description
Heavy Duty Support Grips handle continuous loads of over 500 lbs. in vertical runs greater than 100 ft. for cable diameters from 3/4" to 4 1/2". Features: - Cable Dia. Range: 1.25-1.49" - Approx. Break Strength: 4720 - Bale Length: 10" - Mesh Length: 31"
Description
Heavy Duty Support Grips handle continuous loads of over 500 lbs. in vertical runs greater than 100 ft. for cable diameters from 3/4" to 4 1/2". Features: - Cable Dia. Range: 1.25-1.49" - Approx. Break Strength: 4720 - Bale Length: 10" - Mesh Length: 31"

Suppliers

Company
Product
Description
Supplier Links
Leviton Heavy Duty, Single Eye, Double Weave,.. - L9703 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Heavy Duty, Single Eye, Double Weave,..
L9703
Leviton Heavy Duty, Single Eye, Double Weave,.. L9703
Heavy Duty Support Grips handle continuous loads of over 500 lbs. in vertical runs greater than 100 ft. for cable diameters from 3/4" to 4 1/2". Features: - Cable Dia. Range: 1.25-1.49" - Approx. Break Strength: 4720 - Bale Length: 10" - Mesh Length: 31"

Heavy Duty Support Grips handle continuous loads of over 500 lbs. in vertical runs greater than 100 ft. for cable diameters from 3/4" to 4 1/2".
Features:
- Cable Dia. Range: 1.25-1.49"
- Approx. Break Strength: 4720
- Bale Length: 10"
- Mesh Length: 31"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L9703
Product Name Leviton Heavy Duty, Single Eye, Double Weave,..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605045R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Cable Glands - 2207065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1575 to 0.2756 inch (4 to 7 mm)
View Details
EMC Cable Gland - 4264007 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
3 suppliers
5 Position Mini PL SPEC Pak ® Cable Gland (PM52) - PS5T24-4X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details