TelephoneStuff.com Leviton Single Weave, Flexible Eye, Junior Duty Pulling.. L8505

Description
Indispensable tool for electricians with small job requirements. Used to connect insulated wire bundles to pulling tape or to pull wire rope through conduit. Features: - Break strength: 4,100 - Mesh Length: 12 (inches) - 1.000 - 1.240 Cable dia. range - Standard length - Single weave - Closed mesh - Flexible eye - Junior duty
Description
Indispensable tool for electricians with small job requirements. Used to connect insulated wire bundles to pulling tape or to pull wire rope through conduit. Features: - Break strength: 4,100 - Mesh Length: 12 (inches) - 1.000 - 1.240 Cable dia. range - Standard length - Single weave - Closed mesh - Flexible eye - Junior duty

Suppliers

Company
Product
Description
Supplier Links
Leviton Single Weave, Flexible Eye, Junior Duty Pulling.. - L8505 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Single Weave, Flexible Eye, Junior Duty Pulling..
L8505
Leviton Single Weave, Flexible Eye, Junior Duty Pulling.. L8505
Indispensable tool for electricians with small job requirements. Used to connect insulated wire bundles to pulling tape or to pull wire rope through conduit. Features: - Break strength: 4,100 - Mesh Length: 12 (inches) - 1.000 - 1.240 Cable dia. range - Standard length - Single weave - Closed mesh - Flexible eye - Junior duty

Indispensable tool for electricians with small job requirements. Used to connect insulated wire bundles to pulling tape or to pull wire rope through conduit.
Features:
- Break strength: 4,100
- Mesh Length: 12 (inches)
- 1.000 - 1.240 Cable dia. range
- Standard length
- Single weave
- Closed mesh
- Flexible eye
- Junior duty

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8505
Product Name Leviton Single Weave, Flexible Eye, Junior Duty Pulling..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602102R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 2100594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details
EMC Cable Gland - 4264036 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.9055 to 1.18 inch (23 to 30 mm)
View Details
3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers