TelephoneStuff.com Leviton Single Weave Galvanized Steel Mesh, Cable DIA... L7505

Description
Strain-Relief Grips are used to connect cord or cable to electrical enclosures and equipment. These grips prevent pullout due to tension and limit the arc or bend at the point of entry; strain is distributed over the length of mesh rather than concentrated at one point or transferred to the internal termination. Wide-Range Grips are recommended for use in wiring of enclosures, power boxes, machine tools, and power centers. They include an insulated bushing (dust-tight). Specifications: - Straight Fitting - Cable DIA range: 0.70-0.97" - NPT size: 1" - Mesh length at nominal DIA.: 8" - Minimum distance between grips: 1-7/8
Description
Strain-Relief Grips are used to connect cord or cable to electrical enclosures and equipment. These grips prevent pullout due to tension and limit the arc or bend at the point of entry; strain is distributed over the length of mesh rather than concentrated at one point or transferred to the internal termination. Wide-Range Grips are recommended for use in wiring of enclosures, power boxes, machine tools, and power centers. They include an insulated bushing (dust-tight). Specifications: - Straight Fitting - Cable DIA range: 0.70-0.97" - NPT size: 1" - Mesh length at nominal DIA.: 8" - Minimum distance between grips: 1-7/8

Suppliers

Company
Product
Description
Supplier Links
Leviton Single Weave Galvanized Steel Mesh, Cable DIA... - L7505 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Single Weave Galvanized Steel Mesh, Cable DIA...
L7505
Leviton Single Weave Galvanized Steel Mesh, Cable DIA... L7505
Strain-Relief Grips are used to connect cord or cable to electrical enclosures and equipment. These grips prevent pullout due to tension and limit the arc or bend at the point of entry; strain is distributed over the length of mesh rather than concentrated at one point or transferred to the internal termination. Wide-Range Grips are recommended for use in wiring of enclosures, power boxes, machine tools, and power centers. They include an insulated bushing (dust-tight). Specifications: - Straight Fitting - Cable DIA range: 0.70-0.97" - NPT size: 1" - Mesh length at nominal DIA.: 8" - Minimum distance between grips: 1-7/8

Strain-Relief Grips are used to connect cord or cable to electrical enclosures and equipment. These grips prevent pullout due to tension and limit the arc or bend at the point of entry; strain is distributed over the length of mesh rather than concentrated at one point or transferred to the internal termination.
Wide-Range Grips are recommended for use in wiring of enclosures, power boxes, machine tools, and power centers. They include an insulated bushing (dust-tight).
Specifications:
- Straight Fitting
- Cable DIA range: 0.70-0.97"
- NPT size: 1"
- Mesh length at nominal DIA.: 8"
- Minimum distance between grips: 1-7/8

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L7505
Product Name Leviton Single Weave Galvanized Steel Mesh, Cable DIA...
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M20 - ACC-BPL-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Conduit Gland SEM-FAST Straight - 3805018 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Opening Diameter 1.42 inch (36 mm)
View Details
PG Cable Gland - RPG Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Number of Elements 1 #
View Details
Cable Glands - 2705222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1575 to 0.2559 inch (4 to 6.5 mm)
View Details