TelephoneStuff.com Leviton Fiber Optic Grip, Single Eye, Split Rod, Single.. L8816

Description
All Fiber Optic Support Grips are designed to wrap securely around fiber optic cable without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal positions. Single-eye style grips afford lasting support for a wide variety of applications where fiber optic cable is used. Features: - Cable Dia. Range: 0.23-0.32" - Approx. Break Strength: 300 - Bale Length: 3" - Mesh Length 2.5"
Description
All Fiber Optic Support Grips are designed to wrap securely around fiber optic cable without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal positions. Single-eye style grips afford lasting support for a wide variety of applications where fiber optic cable is used. Features: - Cable Dia. Range: 0.23-0.32" - Approx. Break Strength: 300 - Bale Length: 3" - Mesh Length 2.5"

Suppliers

Company
Product
Description
Supplier Links
Leviton Fiber Optic Grip, Single Eye, Split Rod, Single.. - L8816 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Fiber Optic Grip, Single Eye, Split Rod, Single..
L8816
Leviton Fiber Optic Grip, Single Eye, Split Rod, Single.. L8816
All Fiber Optic Support Grips are designed to wrap securely around fiber optic cable without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal positions. Single-eye style grips afford lasting support for a wide variety of applications where fiber optic cable is used. Features: - Cable Dia. Range: 0.23-0.32" - Approx. Break Strength: 300 - Bale Length: 3" - Mesh Length 2.5"

All Fiber Optic Support Grips are designed to wrap securely around fiber optic cable without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal positions. Single-eye style grips afford lasting support for a wide variety of applications where fiber optic cable is used.
Features:
- Cable Dia. Range: 0.23-0.32"
- Approx. Break Strength: 300
- Bale Length: 3"
- Mesh Length 2.5"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8816
Product Name Leviton Fiber Optic Grip, Single Eye, Split Rod, Single..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PS04) - PS1T24-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details