TelephoneStuff.com Leviton Heavy Duty, Double Eye, Double Weave,.. L9718

Description
Heavy Duty Support Grips handle continuous loads of over 500 lbs. in vertical runs greater than 100 ft. for cable diameters from 3/4" to 4 1/2". Features: - Cable Dia. Range: 3.50-3.99" - Approx. Break Strength: 13,120 - Bale Length: 10" - Mesh Length: 45"
Description
Heavy Duty Support Grips handle continuous loads of over 500 lbs. in vertical runs greater than 100 ft. for cable diameters from 3/4" to 4 1/2". Features: - Cable Dia. Range: 3.50-3.99" - Approx. Break Strength: 13,120 - Bale Length: 10" - Mesh Length: 45"

Suppliers

Company
Product
Description
Supplier Links
Leviton Heavy Duty, Double Eye, Double Weave,.. - L9718 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Heavy Duty, Double Eye, Double Weave,..
L9718
Leviton Heavy Duty, Double Eye, Double Weave,.. L9718
Heavy Duty Support Grips handle continuous loads of over 500 lbs. in vertical runs greater than 100 ft. for cable diameters from 3/4" to 4 1/2". Features: - Cable Dia. Range: 3.50-3.99" - Approx. Break Strength: 13,120 - Bale Length: 10" - Mesh Length: 45"

Heavy Duty Support Grips handle continuous loads of over 500 lbs. in vertical runs greater than 100 ft. for cable diameters from 3/4" to 4 1/2".
Features:
- Cable Dia. Range: 3.50-3.99"
- Approx. Break Strength: 13,120
- Bale Length: 10"
- Mesh Length: 45"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L9718
Product Name Leviton Heavy Duty, Double Eye, Double Weave,..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602006R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 116959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1969 to 0.5118 inch (5 to 13 mm)
View Details
Standard Straight-Through Cable Gland - 4220712 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 0.4724 inch (12 mm)
View Details
3 suppliers
3 Position Mini PL Cable Gland (Ps01) - PS1T20-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
2 suppliers