TelephoneStuff.com Leviton Liquid-Tight Wire Mesh Safety Grip, 7-1/2".. L7907

Description
Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance . They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to ensure conductor insulation and protect against damage caused by flexing, heat expansion or contraction. Liquid-Tight Grips are recommended in the wiring of motors and any electrical enclosure where liquid-tight conduit is subject to motion or strain. UL Listed and CSA Certified. Features: - Fitting Size: 2" - Mesh Length: 7-1/2" - Fitting Angle: Straight Male
Description
Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance . They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to ensure conductor insulation and protect against damage caused by flexing, heat expansion or contraction. Liquid-Tight Grips are recommended in the wiring of motors and any electrical enclosure where liquid-tight conduit is subject to motion or strain. UL Listed and CSA Certified. Features: - Fitting Size: 2" - Mesh Length: 7-1/2" - Fitting Angle: Straight Male

Suppliers

Company
Product
Description
Supplier Links
Leviton Liquid-Tight Wire Mesh Safety Grip, 7-1/2".. - L7907 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Liquid-Tight Wire Mesh Safety Grip, 7-1/2"..
L7907
Leviton Liquid-Tight Wire Mesh Safety Grip, 7-1/2".. L7907
Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance . They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to ensure conductor insulation and protect against damage caused by flexing, heat expansion or contraction. Liquid-Tight Grips are recommended in the wiring of motors and any electrical enclosure where liquid-tight conduit is subject to motion or strain. UL Listed and CSA Certified. Features: - Fitting Size: 2" - Mesh Length: 7-1/2" - Fitting Angle: Straight Male

Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance. They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to ensure conductor insulation and protect against damage caused by flexing, heat expansion or contraction.
Liquid-Tight Grips are recommended in the wiring of motors and any electrical enclosure where liquid-tight conduit is subject to motion or strain. UL Listed and CSA Certified.
Features:
- Fitting Size: 2"
- Mesh Length: 7-1/2"
- Fitting Angle: Straight Male

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L7907
Product Name Leviton Liquid-Tight Wire Mesh Safety Grip, 7-1/2"..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 2141069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.8661 to 1.26 inch (22 to 32 mm)
View Details
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details
SS316 Hygienic Cable Gland - MIV-SS316HCG - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248658 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.2362 to 0.3937 inch (6 to 10 mm)
View Details