TelephoneStuff.com Leviton Bale Eye, Single/Double Weave, 0.75-0.99".. L8573

Description
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. Specifications: - Cable DIA. Range: 0.75-0.99" - Nominal Grip Size: 0.87 - Approximate Break Strength: 8,100 - Mesh Length: 48" - Grip Material: Galvanized Steel
Description
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. Specifications: - Cable DIA. Range: 0.75-0.99" - Nominal Grip Size: 0.87 - Approximate Break Strength: 8,100 - Mesh Length: 48" - Grip Material: Galvanized Steel

Suppliers

Company
Product
Description
Supplier Links
Leviton Bale Eye, Single/Double Weave, 0.75-0.99".. - L8573 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Bale Eye, Single/Double Weave, 0.75-0.99"..
L8573
Leviton Bale Eye, Single/Double Weave, 0.75-0.99".. L8573
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. Specifications: - Cable DIA. Range: 0.75-0.99" - Nominal Grip Size: 0.87 - Approximate Break Strength: 8,100 - Mesh Length: 48" - Grip Material: Galvanized Steel

Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations.
Specifications:
- Cable DIA. Range: 0.75-0.99"
- Nominal Grip Size: 0.87
- Approximate Break Strength: 8,100
- Mesh Length: 48"
- Grip Material: Galvanized Steel

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8573
Product Name Leviton Bale Eye, Single/Double Weave, 0.75-0.99"..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 2101370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.5118 to 0.7087 inch (13 to 18 mm)
View Details
LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
Stainless Steel Cable Glands - MIV-SUS CABLE GLAND - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Stainless Steel
View Details
Gland, Straight; 18 to 32 mm; PG; PG36;13 mm; 47 mm; Polyamide 6; Neoprene - 70074439 - Allied Electronics, Inc.
Specs
Application Cable & Wire
Material Polyamide 6
Opening Diameter 1.85 inch (47 mm)
View Details