TelephoneStuff.com Leviton Standard Split Lace, Double Eye, Single Weave,.. L9591

Description
Split Lace Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods, and tubing. Split lace grips are utilized when the end of the cable cannot be feasibly accessed and the support grip is intended for permanent installation. Mesh is made of tinned bronze material. Features: - Cable Dia. Range: 1.50-1.74" - Approx. Break Strength: 1920 - Bale Length: 5" - Mesh Length: 18"
Description
Split Lace Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods, and tubing. Split lace grips are utilized when the end of the cable cannot be feasibly accessed and the support grip is intended for permanent installation. Mesh is made of tinned bronze material. Features: - Cable Dia. Range: 1.50-1.74" - Approx. Break Strength: 1920 - Bale Length: 5" - Mesh Length: 18"

Suppliers

Company
Product
Description
Supplier Links
Leviton Standard Split Lace, Double Eye, Single Weave,.. - L9591 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Standard Split Lace, Double Eye, Single Weave,..
L9591
Leviton Standard Split Lace, Double Eye, Single Weave,.. L9591
Split Lace Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods, and tubing. Split lace grips are utilized when the end of the cable cannot be feasibly accessed and the support grip is intended for permanent installation. Mesh is made of tinned bronze material. Features: - Cable Dia. Range: 1.50-1.74" - Approx. Break Strength: 1920 - Bale Length: 5" - Mesh Length: 18"

Split Lace Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods, and tubing. Split lace grips are utilized when the end of the cable cannot be feasibly accessed and the support grip is intended for permanent installation. Mesh is made of tinned bronze material.
Features:
- Cable Dia. Range: 1.50-1.74"
- Approx. Break Strength: 1920
- Bale Length: 5"
- Mesh Length: 18"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L9591
Product Name Leviton Standard Split Lace, Double Eye, Single Weave,..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602100R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 2650269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.2756 to 0.4331 inch (7 to 11 mm)
View Details
ALTH Cable Glands - 5308713 - Galco Industrial Electronics
Specs
Application Cable & Wire
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm31) - PS3T20-2X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0295 to 0.0591 inch (0.7500 to 1.5 mm)
View Details
2 suppliers