TelephoneStuff.com Leviton Liquid-Tight Wire Mesh Safety Grip, 3-7/8".. L7932

Description
Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance . They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to ensure conductor insulation and protect against damage caused by flexing, heat expansion or contraction. Liquid-Tight Grips are recommended in the wiring of motors and any electrical enclosure where liquid-tight conduit is subject to motion or strain. UL Listed and CSA Certified. Features: - Fitting Size: 1/2" - Mesh Length: 3-7/8" - Fitting Angle: 45-Degree Angle Male
Description
Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance . They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to ensure conductor insulation and protect against damage caused by flexing, heat expansion or contraction. Liquid-Tight Grips are recommended in the wiring of motors and any electrical enclosure where liquid-tight conduit is subject to motion or strain. UL Listed and CSA Certified. Features: - Fitting Size: 1/2" - Mesh Length: 3-7/8" - Fitting Angle: 45-Degree Angle Male

Suppliers

Company
Product
Description
Supplier Links
Leviton Liquid-Tight Wire Mesh Safety Grip, 3-7/8".. - L7932 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Liquid-Tight Wire Mesh Safety Grip, 3-7/8"..
L7932
Leviton Liquid-Tight Wire Mesh Safety Grip, 3-7/8".. L7932
Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance . They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to ensure conductor insulation and protect against damage caused by flexing, heat expansion or contraction. Liquid-Tight Grips are recommended in the wiring of motors and any electrical enclosure where liquid-tight conduit is subject to motion or strain. UL Listed and CSA Certified. Features: - Fitting Size: 1/2" - Mesh Length: 3-7/8" - Fitting Angle: 45-Degree Angle Male

Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance. They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to ensure conductor insulation and protect against damage caused by flexing, heat expansion or contraction.
Liquid-Tight Grips are recommended in the wiring of motors and any electrical enclosure where liquid-tight conduit is subject to motion or strain. UL Listed and CSA Certified.
Features:
- Fitting Size: 1/2"
- Mesh Length: 3-7/8"
- Fitting Angle: 45-Degree Angle Male

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L7932
Product Name Leviton Liquid-Tight Wire Mesh Safety Grip, 3-7/8"..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 2691711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details
M12x1.5 Black Ventilation Cable Gland - MIV-CA12B - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Standard Straight-Through Cable Gland - 4220725 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 0.9843 inch (25 mm)
View Details