TelephoneStuff.com Leviton Closed Mesh Double Weave, Offset Eye, Cable DIA.. L8678

Description
Slack Grips are reusable grips used for pulling slack in underground cable preparatory to final placement. They may also be used for cable removal. Slack Grips feature an offset eye for easy attachment to the pulling line. Specifications: - Cable DIA Range: 3.00-3.49" - Approximate Break Strength: 16,000 - Mesh length: 22"
Description
Slack Grips are reusable grips used for pulling slack in underground cable preparatory to final placement. They may also be used for cable removal. Slack Grips feature an offset eye for easy attachment to the pulling line. Specifications: - Cable DIA Range: 3.00-3.49" - Approximate Break Strength: 16,000 - Mesh length: 22"

Suppliers

Company
Product
Description
Supplier Links
Leviton Closed Mesh Double Weave, Offset Eye, Cable DIA.. - L8678 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Closed Mesh Double Weave, Offset Eye, Cable DIA..
L8678
Leviton Closed Mesh Double Weave, Offset Eye, Cable DIA.. L8678
Slack Grips are reusable grips used for pulling slack in underground cable preparatory to final placement. They may also be used for cable removal. Slack Grips feature an offset eye for easy attachment to the pulling line. Specifications: - Cable DIA Range: 3.00-3.49" - Approximate Break Strength: 16,000 - Mesh length: 22"

Slack Grips are reusable grips used for pulling slack in underground cable preparatory to final placement. They may also be used for cable removal. Slack Grips feature an offset eye for easy attachment to the pulling line.
Specifications:
- Cable DIA Range: 3.00-3.49"
- Approximate Break Strength: 16,000
- Mesh length: 22"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8678
Product Name Leviton Closed Mesh Double Weave, Offset Eye, Cable DIA..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248687 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details
LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
Cable Glands - 117125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.7480 to 1.1 inch (19 to 28 mm)
View Details