TelephoneStuff.com Leviton Single Weave, Flexible Rope Eye, Light Duty,.. L8527

Description
Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls. Features: - Break strength: 7,500 - Mesh Length: 22" - 1.25-1.49" Cable dia. range - Medium length - Single weave - Closed mesh - Flexible rope eye - Light duty
Description
Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls. Features: - Break strength: 7,500 - Mesh Length: 22" - 1.25-1.49" Cable dia. range - Medium length - Single weave - Closed mesh - Flexible rope eye - Light duty

Suppliers

Company
Product
Description
Supplier Links
Leviton Single Weave, Flexible Rope Eye, Light Duty,.. - L8527 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Single Weave, Flexible Rope Eye, Light Duty,..
L8527
Leviton Single Weave, Flexible Rope Eye, Light Duty,.. L8527
Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls. Features: - Break strength: 7,500 - Mesh Length: 22" - 1.25-1.49" Cable dia. range - Medium length - Single weave - Closed mesh - Flexible rope eye - Light duty

Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls.
Features:
- Break strength: 7,500
- Mesh Length: 22"
- 1.25-1.49" Cable dia. range
- Medium length
- Single weave
- Closed mesh
- Flexible rope eye
- Light duty

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8527
Product Name Leviton Single Weave, Flexible Rope Eye, Light Duty,..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 2705228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.6299 to 0.9843 inch (16 to 25 mm)
View Details
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details
M20x1.5 Metal Ventilation Cable Gland - MIV-M20C-12 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1.5 inch (38.1 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248679 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details