TelephoneStuff.com Leviton Fiber Optic Grip, Locking Bale, Closed Mesh,.. L8829

Description
All Fiber Optic Support Grips are designed to wrap securely around fiber optic cable without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal positions. Locking-bale style grips afford lasting support for a wide variety of applications where fiber optic cable is used. Features: - Cable Dia. Range: 0.69-0.88" - Approx. Break Strength: 800 - Bale Length: 10" - Mesh Length: 6"
Description
All Fiber Optic Support Grips are designed to wrap securely around fiber optic cable without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal positions. Locking-bale style grips afford lasting support for a wide variety of applications where fiber optic cable is used. Features: - Cable Dia. Range: 0.69-0.88" - Approx. Break Strength: 800 - Bale Length: 10" - Mesh Length: 6"

Suppliers

Company
Product
Description
Supplier Links
Leviton Fiber Optic Grip, Locking Bale, Closed Mesh,.. - L8829 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Fiber Optic Grip, Locking Bale, Closed Mesh,..
L8829
Leviton Fiber Optic Grip, Locking Bale, Closed Mesh,.. L8829
All Fiber Optic Support Grips are designed to wrap securely around fiber optic cable without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal positions. Locking-bale style grips afford lasting support for a wide variety of applications where fiber optic cable is used. Features: - Cable Dia. Range: 0.69-0.88" - Approx. Break Strength: 800 - Bale Length: 10" - Mesh Length: 6"

All Fiber Optic Support Grips are designed to wrap securely around fiber optic cable without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal positions. Locking-bale style grips afford lasting support for a wide variety of applications where fiber optic cable is used.
Features:
- Cable Dia. Range: 0.69-0.88"
- Approx. Break Strength: 800
- Bale Length: 10"
- Mesh Length: 6"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8829
Product Name Leviton Fiber Optic Grip, Locking Bale, Closed Mesh,..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602020R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 1856074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.1575 inch (4 mm)
View Details
ALTH Cable Glands - 5308511 - Galco Industrial Electronics
Specs
Application Cable & Wire
View Details
3 Position Mini PL Cable Gland (Ps01) - PS1T20-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
2 suppliers