TelephoneStuff.com Leviton Bale Eye, Single/Double Weave, 1.50-1.99".. L8555

Description
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 1.50-1.99" - Nominal Grip Size: 1.75 - Approximate Break Strength: 16,400 - Bale Length: 11" - Mesh Length: 24" - Eye Size: 7/16"
Description
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 1.50-1.99" - Nominal Grip Size: 1.75 - Approximate Break Strength: 16,400 - Bale Length: 11" - Mesh Length: 24" - Eye Size: 7/16"

Suppliers

Company
Product
Description
Supplier Links
Leviton Bale Eye, Single/Double Weave, 1.50-1.99".. - L8555 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Bale Eye, Single/Double Weave, 1.50-1.99"..
L8555
Leviton Bale Eye, Single/Double Weave, 1.50-1.99".. L8555
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 1.50-1.99" - Nominal Grip Size: 1.75 - Approximate Break Strength: 16,400 - Bale Length: 11" - Mesh Length: 24" - Eye Size: 7/16"

Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths.
Specifications:
- Cable DIA. Range: 1.50-1.99"
- Nominal Grip Size: 1.75
- Approximate Break Strength: 16,400
- Bale Length: 11"
- Mesh Length: 24"
- Eye Size: 7/16"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8555
Product Name Leviton Bale Eye, Single/Double Weave, 1.50-1.99"..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601183R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 117663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 1.06 to 1.38 inch (27 to 35 mm)
View Details
Conduit Gland SEM-FAST Straight - 3805211 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Mounting Size 0.7874 inch (20 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm33) - PS3T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
View Details