TelephoneStuff.com Leviton Single Weave, Flexible Rope Eye, Light Duty Short.. L8514

Description
Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls. Features: - Break strength: 5,800 - Mesh Length: 16.5 (inches) - 1.00-1.24(inches) Cable dia. range - Standard length - Single weave - Closed mesh - Flexible eye - Light duty
Description
Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls. Features: - Break strength: 5,800 - Mesh Length: 16.5 (inches) - 1.00-1.24(inches) Cable dia. range - Standard length - Single weave - Closed mesh - Flexible eye - Light duty

Suppliers

Company
Product
Description
Supplier Links
Leviton Single Weave, Flexible Rope Eye, Light Duty Short.. - L8514 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Single Weave, Flexible Rope Eye, Light Duty Short..
L8514
Leviton Single Weave, Flexible Rope Eye, Light Duty Short.. L8514
Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls. Features: - Break strength: 5,800 - Mesh Length: 16.5 (inches) - 1.00-1.24(inches) Cable dia. range - Standard length - Single weave - Closed mesh - Flexible eye - Light duty

Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls.
Features:
- Break strength: 5,800
- Mesh Length: 16.5 (inches)
- 1.00-1.24(inches) Cable dia. range
- Standard length
- Single weave
- Closed mesh
- Flexible eye
- Light duty

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8514
Product Name Leviton Single Weave, Flexible Rope Eye, Light Duty Short..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable and Cord Grips - 17-1478884-4-ND - DigiKey
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 2705209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details
Traction Relief Cable Gland - 4308115 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
3 Position Mini PL Cable Gland (Ps01) - PS1T20-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
2 suppliers