TelephoneStuff.com Hubbell Straight Male Cord Connectors SHC1022CR

Description
Straight male cord connectors. Features - NPT Size 1/2" NPT - Cord Crip Cable Range .25"- .38" - Material Gray Nylon - Ingress Protection IP66- - Operating Temperature -40° F to 225° F (-40° C to 107° C)- - Hazardous Locations Hubbell cord connectors are suitable for use in hazardous locations per Class I Div. 2, Class II Div. 1 & 2, Class III Div. 1 & 2 in accordance with the NEC.- - Flammability UL 94-V2 Rated - Certifications UL Listed in Accordance with Standard 514B, CSA Certified, United States Coast Guard Approved, Title 46-Part 111
Description
Straight male cord connectors. Features - NPT Size 1/2" NPT - Cord Crip Cable Range .25"- .38" - Material Gray Nylon - Ingress Protection IP66- - Operating Temperature -40° F to 225° F (-40° C to 107° C)- - Hazardous Locations Hubbell cord connectors are suitable for use in hazardous locations per Class I Div. 2, Class II Div. 1 & 2, Class III Div. 1 & 2 in accordance with the NEC.- - Flammability UL 94-V2 Rated - Certifications UL Listed in Accordance with Standard 514B, CSA Certified, United States Coast Guard Approved, Title 46-Part 111

Suppliers

Company
Product
Description
Supplier Links
Hubbell Straight Male Cord Connectors - SHC1022CR - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Straight Male Cord Connectors
SHC1022CR
Hubbell Straight Male Cord Connectors SHC1022CR
Straight male cord connectors. Features - NPT Size 1/2" NPT - Cord Crip Cable Range .25"- .38" - Material Gray Nylon - Ingress Protection IP66- - Operating Temperature -40° F to 225° F (-40° C to 107° C)- - Hazardous Locations Hubbell cord connectors are suitable for use in hazardous locations per Class I Div. 2, Class II Div. 1 & 2, Class III Div. 1 & 2 in accordance with the NEC.- - Flammability UL 94-V2 Rated - Certifications UL Listed in Accordance with Standard 514B, CSA Certified, United States Coast Guard Approved, Title 46-Part 111

Straight male cord connectors.
Features
- NPT Size 1/2" NPT
- Cord Crip Cable Range .25"- .38"
- Material Gray Nylon
- Ingress Protection IP66-
- Operating Temperature -40° F to 225° F (-40° C to 107° C)-
- Hazardous Locations Hubbell cord connectors are suitable for use in hazardous locations per Class I Div. 2, Class II Div. 1 & 2, Class III Div. 1 & 2 in accordance with the NEC.-
- Flammability UL 94-V2 Rated
- Certifications UL Listed in Accordance with Standard 514B, CSA Certified, United States Coast Guard Approved, Title 46-Part 111

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number SHC1022CR
Product Name Hubbell Straight Male Cord Connectors
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland Reducer - MIV-PRD - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Traction Relief Cable Gland - 5306052 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.5000 inch (12.7 mm)
View Details
Cable Glands - 1SNG601026R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers