TelephoneStuff.com Leviton Single Weave, Flexible Rope Eye, Light Duty Short.. L8512

Description
Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls. Features: - Break strength: 4,100 - Mesh Length: 14 (inches) - 0.62-0.74(inches) Cable dia. range - Standard length - Single weave - Closed mesh - Flexible eye - Light duty
Description
Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls. Features: - Break strength: 4,100 - Mesh Length: 14 (inches) - 0.62-0.74(inches) Cable dia. range - Standard length - Single weave - Closed mesh - Flexible eye - Light duty

Suppliers

Company
Product
Description
Supplier Links
Leviton Single Weave, Flexible Rope Eye, Light Duty Short.. - L8512 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Single Weave, Flexible Rope Eye, Light Duty Short..
L8512
Leviton Single Weave, Flexible Rope Eye, Light Duty Short.. L8512
Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls. Features: - Break strength: 4,100 - Mesh Length: 14 (inches) - 0.62-0.74(inches) Cable dia. range - Standard length - Single weave - Closed mesh - Flexible eye - Light duty

Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls.
Features:
- Break strength: 4,100
- Mesh Length: 14 (inches)
- 0.62-0.74(inches) Cable dia. range
- Standard length
- Single weave
- Closed mesh
- Flexible eye
- Light duty

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8512
Product Name Leviton Single Weave, Flexible Rope Eye, Light Duty Short..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 2100610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.5118 to 0.7874 inch (13 to 20 mm)
View Details
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details
M12x1.5 Ventilation Cable Gland for 4 cables - MIV-12CA(1.5-3) - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
EMC Cable Gland - 4264009 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.1969 to 0.3150 inch (5 to 8 mm)
View Details
2 suppliers