TelephoneStuff.com Leviton Bus-Drop, Locking Bale, 0.53-0.73" Cable Dia... L7994

Description
Bus-Drop Grips are used as cable support. They relieve any direct tension from the critical connection and absorb vibration and flexing. Bus-Drop Grips are woven of galvanized steel wire. They are offered with either locking bale or single eye attachments. Features: - Cable Dia. Range: 0.53-0.73" - Approx. Break Strength: 1,900
Description
Bus-Drop Grips are used as cable support. They relieve any direct tension from the critical connection and absorb vibration and flexing. Bus-Drop Grips are woven of galvanized steel wire. They are offered with either locking bale or single eye attachments. Features: - Cable Dia. Range: 0.53-0.73" - Approx. Break Strength: 1,900

Suppliers

Company
Product
Description
Supplier Links
Leviton Bus-Drop, Locking Bale, 0.53-0.73" Cable Dia... - L7994 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Bus-Drop, Locking Bale, 0.53-0.73" Cable Dia...
L7994
Leviton Bus-Drop, Locking Bale, 0.53-0.73" Cable Dia... L7994
Bus-Drop Grips are used as cable support. They relieve any direct tension from the critical connection and absorb vibration and flexing. Bus-Drop Grips are woven of galvanized steel wire. They are offered with either locking bale or single eye attachments. Features: - Cable Dia. Range: 0.53-0.73" - Approx. Break Strength: 1,900

Bus-Drop Grips are used as cable support. They relieve any direct tension from the critical connection and absorb vibration and flexing. Bus-Drop Grips are woven of galvanized steel wire. They are offered with either locking bale or single eye attachments.
Features:
- Cable Dia. Range: 0.53-0.73"
- Approx. Break Strength: 1,900

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L7994
Product Name Leviton Bus-Drop, Locking Bale, 0.53-0.73" Cable Dia...
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 2206288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.6299 to 0.7480 inch (16 to 19 mm)
View Details
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Nylon Cable Gland(Type A) -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248725 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details