TelephoneStuff.com Hubbell 0.75"- 0.88" Diameter Aluminum Cord.. SHC1028

Description
Aluminum Cord Connector supports cords with a diameter of 0.75"- 0.88". Features: - Material: Aluminum - Cord Diameter Range: 0.75"- 0.88" - Cord Connector Body Style: Straight male - Form Size: F3 - HUB Size: 1/2" - Color: Orchid - UL listed - CSA certified - United States Coast Guard approval
Description
Aluminum Cord Connector supports cords with a diameter of 0.75"- 0.88". Features: - Material: Aluminum - Cord Diameter Range: 0.75"- 0.88" - Cord Connector Body Style: Straight male - Form Size: F3 - HUB Size: 1/2" - Color: Orchid - UL listed - CSA certified - United States Coast Guard approval

Suppliers

Company
Product
Description
Supplier Links
Hubbell 0.75"- 0.88" Diameter Aluminum Cord.. - SHC1028 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell 0.75"- 0.88" Diameter Aluminum Cord..
SHC1028
Hubbell 0.75"- 0.88" Diameter Aluminum Cord.. SHC1028
Aluminum Cord Connector supports cords with a diameter of 0.75"- 0.88". Features: - Material: Aluminum - Cord Diameter Range: 0.75"- 0.88" - Cord Connector Body Style: Straight male - Form Size: F3 - HUB Size: 1/2" - Color: Orchid - UL listed - CSA certified - United States Coast Guard approval

Aluminum Cord Connector supports cords with a diameter of 0.75"- 0.88".
Features:
- Material: Aluminum
- Cord Diameter Range: 0.75"- 0.88"
- Cord Connector Body Style: Straight male
- Form Size: F3
- HUB Size: 1/2"
- Color: Orchid
- UL listed
- CSA certified
- United States Coast Guard approval

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number SHC1028
Product Name Hubbell 0.75"- 0.88" Diameter Aluminum Cord..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602085R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 2207064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248629 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details
3 Position Mini PL Cable Gland (Ps02) - PS1T20-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1772 to 0.2559 inch (4.5 to 6.5 mm)
View Details
2 suppliers