DigiKey Datasheets for RF and Wireless Chips

RF and wireless chips are integrated circuits (IC) that are designed specifically for radio frequency (RF), microwave, and other wireless communications or data transmission applications.
RF and Wireless Chips: Learn more

Page: 1 2 3 4 5 6 7 8 9 10
Product Name Notes
"IC RF TxRx Only General ISM < 1GHz 300MHz ~ 500MHz 28-SSOP (0.209"", 5.30mm Width)"
"IC RF TxRx Only General ISM < 1GHz 315MHz, 433MHz, 868MHz, 915MHz 28-TSSOP (0.173"", 4.40mm Width)"
- Evaluation Board
- RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 48-VQFP (7x7)
- RF Receiver FSK, GFSK, OOK 315MHz, 433MHz, 868MHz, 915MHz -116dBm 600kbps PCB, Surface Mount 20-QFN (4x4)
AUTOMOTIVE SIMPLELINK BLUETOOTH
Automotive, AEC-Q100 RF Receiver 24GHz ~ 24.25GHz PG-VQFN-32-9
Automotive, AEC-Q100 RF Receiver FSK, GFSK, MSK, ASK, OOK 310MHz ~ 348MHz, 387MHz ~ 464MHz, 779MHz ~ 928MHz -111dBm 250kbps PCB, Surface Mount 32-VQFN (5x5)
AUTOMOTIVE-QUALIFIED SIMPLELINK
CAM-M8 RF Receiver BeiDou, GLONASS, GNSS, GPS, QZSS 1.575GHz -167dBm On-Board, Chip Module
IC RF 24GHz 32-PowerVFQFN
IC RF 32-VFQFN Exposed Pad
IC RF 64-VFBGA
IC RF 81-TFBGA
IC RF MM WAVE MMICS 32VQFN
IC RF TxRx + MCU 431MHz ~ 527MHz, 861MHz ~ 1.054GHz, 1.069GHz ~ 1.329GHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU 60GHz ~ 64GHz 161-TFBGA, FCCSP
IC RF TxRx + MCU 76GHz ~ 81GHz 161-LFBGA, FCBGA
IC RF TxRx + MCU 802.15.4 2.4GHz 40-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4 6LoWPAN 315MHz, 433MHz, 868MHz, 915MHz 36-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 32-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 56-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 28-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 32-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 40-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4, Bluetooth 6LoWPAN, Bluetooth v4.1, Zigbee® 2.4GHz 32-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4, Bluetooth 6LoWPAN, Bluetooth v5.1, Thread, Zigbee® 143MHz ~ 176MHz, 287MHz ~ 351MHz, 359MHz ~ 527MHz, 861MHz ~ 1.054GHz, 1.076GHz ~ 1.315GHz, 2.36GHz ~ 2.5GHz...
IC RF TxRx + MCU 802.15.4, Bluetooth 6LoWPAN, Bluetooth v5.1, Zigbee® 2.4GHz 32-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4, Bluetooth 6LoWPAN, Bluetooth v5.1, Zigbee® 2.4GHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® 2.4GHz ~ 2.48GHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.1, Thread, Zigbee® 287MHz ~ 351MHz, 359MHz ~ 527MHz, 861MHz ~ 1.054GHz, 1.076GHz ~ 1.315GHz, 2.36GHz ~ 2.5GHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Wireless M-Bus, Zigbee® 287MHz ~ 351MHz, 359MHz ~ 527MHz, 861MHz ~ 1.054GHz, 1.076GHz ~ 1.315GHz, 2.36GHz ~ 2.5GHz 48-VFQFN Exposed...
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.4GHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.4GHz ~ 2.48GHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Zigbee® 2.4GHz ~ 2.5GHz 40-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Zigbee® 2.4GHz ~ 2.5GHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4, General ISM < 1GHz 287MHz ~ 351MHz, 359MHz ~ 527MHz, 718MHz ~ 1.05GHz 32-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4, General ISM < 1GHz 287MHz ~ 351MHz, 359MHz ~ 527MHz, 718MHz ~ 1.05GHz, 2.15GHz ~ 2.64GHz 32-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4, General ISM < 1GHz 32-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4, General ISM < 1GHz Zigbee® 400MHz ~ 470MHz, 800MHz ~ 940MHz 40-VFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth Bluetooth v2.0, Class 1, 2 and 3 2.4GHz 96-TFBGA
IC RF TxRx + MCU Bluetooth Bluetooth v2.1 +EDR, Class 2 and 3 2.4GHz 169-TFBGA
IC RF TxRx + MCU Bluetooth Bluetooth v2.1 +EDR, Class 2 and 3 2.4GHz 56-VFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth Bluetooth v3.0 2.4GHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth Bluetooth v3.0 2.4GHz 56-VFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth Bluetooth v4.0 +EDR 2.4GHz 42-UFBGA, WLBGA
IC RF TxRx + MCU Bluetooth Bluetooth v4.0 +EDR 2.4GHz 50-UFBGA
IC RF TxRx + MCU Bluetooth Bluetooth v4.0 +EDR 2.4GHz 50-WFBGA
IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 32-VFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 34-XFBGA, WLCSP
IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 40-VFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 32-VFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 34-XFBGA, WLCSP
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 42-UFBGA, WLBGA
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 50-WFBGA
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 76-VQFN Dual Rows, Exposed Pad
IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 111-VFBGA
IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 32-VFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 34-XFBGA, WLCSP
IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 36-UFBGA, WLBGA
IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 49-VFBGA, FCBGA
IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 76-VQFN Dual Rows, Exposed Pad
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 32-VFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 34-XFBGA, WLCSP
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz ~ 2.4835GHz 32-VFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz ~ 2.4835GHz 34-XFBGA, WLCSP
IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 32-VFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 34-UFBGA, DSBGA
IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz ~ 2.4835GHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth Bluetooth v5.1, Thread, Zigbee® 287MHz ~ 351MHz, 359MHz ~ 527MHz, 861MHz ~ 1.054GHz, 1.076GHz ~ 1.315GHz, 2.36GHz ~ 2.5GHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz 32-VFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz 49-XFBGA, WLCSP
IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz ~ 2.4835GHz 32-VFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz ~ 2.4835GHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 32-VFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.1 2.4GHz 145-UFBGA, WLBGA
IC RF TxRx + MCU Bluetooth, WiFi 802.11ac, Bluetooth v4.1 2.4GHz 145-UFBGA, WLBGA
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 32-VFQFN Exposed Pad
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 36-VFQFN Exposed Pad
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU General ISM > 1GHz ISM 60GHz 42-BGA
IC RF TxRx + MCU General ISM < 1GHz 164MHz ~ 190MHz, 410MHz ~ 475MHz, 820MHz ~ 950MHz 32-VFQFN Exposed Pad
IC RF TxRx + MCU General ISM < 1GHz 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz 32-VFQFN Exposed Pad
IC RF TxRx + MCU General ISM < 1GHz 27MHz ~ 1.05GHz 40-VFQFN Exposed Pad
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 348MHz, 391MHz ~ 464MHz, 782MHz ~ 928MHz 36-VFQFN Exposed Pad
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 930MHz 32-VFQFN Exposed Pad
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 930MHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU General ISM < 1GHz 315MHz, 433MHz, 868MHz, 915MHz 64-TQFP
IC RF TxRx + MCU General ISM < 1GHz 400MHz ~ 470MHz, 800MHz ~ 940MHz 40-VFQFN Exposed Pad
IC RF TxRx + MCU General ISM < 1GHz 868MHz 40-VFQFN Exposed Pad
IC RF TxRx + MCU General ISM < 1GHz SIGFOX™ 900MHz 40-VFQFN Exposed Pad
IC RF TxRx + MCU General ISM < 1GHz SIGFOX™ 902MHz 40-VFQFN Exposed Pad
IC RF TxRx + MCU General ISM < 1GHz SIGFOX™ 922MHz 40-VFQFN Exposed Pad
IC RF TxRx + MCU General ISM < 1GHz SIGFOX™, Wireless M-Bus, Z-Wave® 27MHz ~ 1.05GHz 40-VFQFN Exposed Pad
IC RF TxRx + MCU General ISM < 1GHz Sigfox, Wireless M-Bus, Z-Wave® 27MHz ~ 1.05GHz 40-VFQFN Exposed Pad
IC RF TxRx + MCU RADAR 76GHz ~ 81GHz 161-TFBGA, FCCSP
IC RF TxRx + MCU WiFi 802.11a/b/g/n 2.412GHz ~ 2.472GHz, 5.18GHz ~ 5.825GHz 64-VFQFN Exposed Pad
IC RF TxRx + MCU WiFi 802.11b/g/n 2.412GHz ~ 2.472GHz 64-VFQFN Exposed Pad
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 63-SMD Module
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 64-VFQFN Exposed Pad
IC RF TxRx + MCU WiFi Wireless M-Bus 143MHz ~ 176MHz, 287MHz ~ 351MHz, 359MHz ~ 439MHz, 431MHz ~ 527MHz, 861MHz ~ 1.054GHz, 1.076GHz ~ 1.315GHz 48-VFQFN Exposed Pad
IC RF TXRX 42UF2BGA
IC RF TXRX 52WFWLB
IC RF TXRX BLE 40WQFN
IC RF TxRx Only 24GHz 32-PowerVFQFN
IC RF TxRx Only 24GHz ~ 24.25GHz 16-WFQFN Exposed Pad
IC RF TxRx Only 24GHz ~ 24.25GHz 52-WFBGA, WLBGA
IC RF TxRx Only 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
IC RF TxRx Only Bluetooth Bluetooth v4.0 2.4GHz 54-BGA, DSBGA
IC RF TxRx Only Bluetooth Bluetooth v4.0 2.4GHz 76-VQFN Dual Rows, Exposed Pad
IC RF TxRx Only Bluetooth Bluetooth v4.1 2.4GHz 54-BGA, DSBGA
IC RF TxRx Only Bluetooth Bluetooth v4.1 2.4GHz 54-UFBGA, DSBGA
IC RF TxRx Only Bluetooth Bluetooth v4.1 2.4GHz 76-VQFN Dual Rows, Exposed Pad
IC RF TxRx Only Cellular LTE, WiMAX 71GHz ~ 76GHz 119-WFBGA, WLBGA
IC RF TxRx Only Cellular LTE, WiMAX 71GHz ~ 86GHz 119-WFBGA, WLBGA
IC RF TxRx Only General ISM > 1GHz 2.4GHz 20-VFQFN Exposed Pad
IC RF TxRx Only General ISM > 1GHz 2.4GHz 48-VFQFN Exposed Pad
IC RF TxRx Only General ISM > 1GHz ANT™ 2.4GHz 40-VFQFN Exposed Pad
IC RF TxRx Only General ISM < 1GHz 27MHz ~ 1.05GHz 28-VFQFN Exposed Pad
IC RF TxRx Only General ISM < 1GHz 300MHz ~ 348MHz, 387MHz ~ 464MHz, 779MHz ~ 928MHz 20-VFQFN Exposed Pad
IC RF TxRx Only General ISM < 1GHz 300MHz ~ 348MHz, 400MHz ~ 464MHz, 800MHz ~ 928MHz 20-VFQFN Exposed Pad
IC RF TxRx Only General ISM < 1GHz 310MHz ~ 348MHz, 420MHz ~ 450MHz, 779MHz ~ 928MHz 32-VFQFN Exposed Pad
IC RF TxRx Only General ISM < 1GHz 315MHz, 433MHz, 868MHz, 915MHz 28-WFBGA, CSPBGA
IC RF TxRx Only General ISM < 1GHz 400MHz ~ 470MHz, 800MHz ~ 940MHz 28-VFQFN Exposed Pad
IC RF TxRx Only General ISM < 1GHz 402MHz ~ 470MHz, 804MHz ~ 960MHz 32-VQFN Exposed Pad
IC RF TxRx Only General ISM < 1GHz 470MHz ~ 510MHz, 950MHz ~ 960MHz 20-VFQFN Exposed Pad
IC RF TxRx Only General ISM < 1GHz 60MHz ~ 1.05GHz 28-VFQFN Exposed Pad
IC RF TXRX+MCU 802.15.4 24VQFN
IC RF TXRX+MCU 802.15.4 40VQFN
IC RF TXRX+MCU 802.15.4 48VQFN
IC RF TXRX+MCU 802.15.4 64VQFN
IC RF TXRX+MCU 802.15.4 73QFM
IC RF TXRX+MCU BLE 32QFN
IC RF TXRX+MCU BLE 32VQFN
IC RF TXRX+MCU BLE 36WLCSP
IC RF TXRX+MCU BLE 40VQFN
IC RF TXRX+MCU BLE 48VQFN
IC RF TXRX+MCU ISM>1GHZ 42UF2BGA
IC RF TXRX+MCU WIFI 48VQFN
IC RF
NO WARRANTY
SIMPLELIN DUAL-BAND 2.4 AND 5
SIMPLELINK 32-BIT ARM CORTEX-M33
SIMPLELINK 32BIT ARM CORTEX-M0+
SIMPLELINK ARM CORTEX-M33 MULTIB
SIMPLELINK ARM CORTEX-M33 MULTIP
SIMPLELINK ARM CORTEX-M33 SUB-1
SIMPLELINK DUAL-BAND 2.4 AND 5
SIMPLELINK WIRELESS MCU WITH 2.4
SIMPLELINK WIRELESS MCU WITH DUA

<< Prev Next >>