IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 56-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 56-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 56-VFQFN Exposed Pad
32-bit Arm Cortex-M3 Zigbee, 6LoWPAN, and IEEE 802.15.4 wireless MCU with 512kB Flash and 32kB RAM
IC RF TXRX+MCU 802.15.4 56VFQFN
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | 296-43627-1-ND | CC2538SF53RTQR | CC2538SF53RTQR |
| Product Name | RF Transceiver ICs | Integrated Circuits (ICs) - Thread products | RF Transceiver ICs |
| Device Type | Transceiver | Transceiver; TxRx + MCU | |
| Technology | ZigBee | USB; ZigBee | 6LoWPAN, Zigbee® |
| Interface | USB | I2C; USB | |
| Operating Frequency | 2400 MHz | ||
| Data Rate | 250 kbps | 250 kbps |