Texas Instruments High-Performance Analog RF Transceiver ICs CC3351ENJARSBR

Description
SIMPLELIN DUAL-BAND 2.4 AND 5
Request a Quote Datasheet
Description
SIMPLELIN DUAL-BAND 2.4 AND 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-CC3351ENJARSBRDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-CC3351ENJARSBRDKR-ND
RF Transceiver ICs 296-CC3351ENJARSBRDKR-ND
SIMPLELIN DUAL-BAND 2.4 AND 5

SIMPLELIN DUAL-BAND 2.4 AND 5

Buy Now Datasheet
RF Transceiver ICs - 296-CC3351ENJARSBRTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-CC3351ENJARSBRTR-ND
RF Transceiver ICs 296-CC3351ENJARSBRTR-ND
SIMPLELIN DUAL-BAND 2.4 AND 5

SIMPLELIN DUAL-BAND 2.4 AND 5

Buy Now Datasheet
RF Transceiver ICs - 296-CC3351ENJARSBRCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-CC3351ENJARSBRCT-ND
RF Transceiver ICs 296-CC3351ENJARSBRCT-ND
SIMPLELIN DUAL-BAND 2.4 AND 5

SIMPLELIN DUAL-BAND 2.4 AND 5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 296-CC3351ENJARSBRDKR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 to 5000 MHz
Data Rate 50000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA123N6E6327XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology GPS; Beidou, Galileo, GLONASS, GPS
Supply Voltage Other; 1.1V ~ 3.3V
Package Type 6-XFDFN
View Details
Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
RF Transceiver ICs - 4823-NRF52840-QFAA-F-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
RF Amplifiers - SE2605L-R - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology WLAN
Supply Voltage Other; 5V
Package Type 16-VFQFN Exposed Pad
View Details