Texas Instruments CC2480A1 Z-Accel 2.4 GHz ZigBee Processor (formerly CCZACC06A1) CC2480A1RTCR

Description
Z-Accel 2.4 GHz ZigBee Processor (formerly CCZACC06A1) 48-VQFN -40 to 85
Request a Quote Datasheet
Description
Z-Accel 2.4 GHz ZigBee Processor (formerly CCZACC06A1) 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CC2480A1 Z-Accel 2.4 GHz ZigBee Processor (formerly CCZACC06A1) - CC2480A1RTCR - Texas Instruments
Dallas, TX, United States
CC2480A1 Z-Accel 2.4 GHz ZigBee Processor (formerly CCZACC06A1)
CC2480A1RTCR
CC2480A1 Z-Accel 2.4 GHz ZigBee Processor (formerly CCZACC06A1) CC2480A1RTCR
Z-Accel 2.4 GHz ZigBee Processor (formerly CCZACC06A1) 48-VQFN -40 to 85

Z-Accel 2.4 GHz ZigBee Processor (formerly CCZACC06A1) 48-VQFN -40 to 85

Buy Now Datasheet
RF Transceiver ICs - 296-23355-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-23355-2-ND
RF Transceiver ICs 296-23355-2-ND
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Network and Communication Chips Network and Communication Chips
Product Number CC2480A1RTCR 296-23355-2-ND
Product Name CC2480A1 Z-Accel 2.4 GHz ZigBee Processor (formerly CCZACC06A1) RF Transceiver ICs
Device Type Transceiver
Technology ZigBee
Interface USART
Operating Frequency 2400 MHz
Data Rate 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

CC2541 SimpleLink Bluetooth Smart and Proprietary Wireless MCU - CC2541F128RHAR - Texas Instruments
Specs
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 3.6V; Other; 2
View Details
3 suppliers