Texas Instruments High-Performance Analog RF Transceiver ICs CC2538SF23RTQR

Description
IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 56-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 56-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-39980-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-39980-2-ND
RF Transceiver ICs 296-39980-2-ND
IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 56-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 56-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 296-39980-2-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology ZigBee
Interface USB
Operating Frequency 2400 MHz
Data Rate 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - SZA-2044Z - ODG (Origin Data Global)
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh; ISM, 802.11b/g/WiFi, WLAN
Supply Voltage Other; 3V ~ 5V
Package Type 20-VFQFN Exposed Pad
View Details
RF Amplifiers - BGA525N6E6327XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology 5G Standard; 5G, GNSS, LTE
Supply Voltage Other; 1.1V ~ 3.3V
Package Type 6-XFDFN
View Details
Interface - Drivers, Receivers, Transceivers - 54AC541/QSA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4735-D60-GUR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
Operating Frequency 0.1530 to 108 MHz
View Details
2 suppliers