Texas Instruments High-Performance Analog RF Transceiver ICs CC2511F8RSPR

Description
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 36-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 36-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2511F8RSPR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
CC2511F8RSPR-ND
RF Transceiver ICs CC2511F8RSPR-ND
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 36-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 36-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number CC2511F8RSPR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Interface USB; USART
Operating Frequency 2400 MHz
Bias Current 14.7 to 22.9 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW1000-I-TR13CT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 3500 to 6500 MHz
View Details
RF Transceiver ICs - 448-CYW20736S-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF and Wireless - Attenuators - AA210-25LF - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
View Details