STMicroelectronics, Inc. RF Transceiver ICs BLUENRG-332AC

Description
IC RF TXRX+MCU BLE 32QFN
Request a Quote Datasheet
Description
IC RF TXRX+MCU BLE 32QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 497-BLUENRG-332AC-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-BLUENRG-332AC-ND
RF Transceiver ICs 497-BLUENRG-332AC-ND
IC RF TXRX+MCU BLE 32QFN

IC RF TXRX+MCU BLE 32QFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 497-BLUENRG-332AC-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Interface USART
Operating Frequency 2400 to 2480 MHz
Data Rate 32000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LS05A-QFAA-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 26LS34DC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM010180 - RFM010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
RF Receivers - SI4735-C40-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 19.9 mA
View Details