Texas Instruments High-Performance Analog CC1010 Integrated 300-1000 MHz RF Transceiver and Microcontroller CC1010-RTY1

Description
Integrated 300-1000 MHz RF Transceiver and Microcontroller 64-TQFP -40 to 85
Request a Quote Datasheet
Description
Integrated 300-1000 MHz RF Transceiver and Microcontroller 64-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CC1010 Integrated 300-1000 MHz RF Transceiver and Microcontroller - CC1010-RTY1 - Texas Instruments
Dallas, TX, United States
CC1010 Integrated 300-1000 MHz RF Transceiver and Microcontroller
CC1010-RTY1
CC1010 Integrated 300-1000 MHz RF Transceiver and Microcontroller CC1010-RTY1
Integrated 300-1000 MHz RF Transceiver and Microcontroller 64-TQFP -40 to 85

Integrated 300-1000 MHz RF Transceiver and Microcontroller 64-TQFP -40 to 85

Buy Now Datasheet
RF Transceiver ICs - CC1010-RTY1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
CC1010-RTY1-ND
RF Transceiver ICs CC1010-RTY1-ND
IC RF TxRx + MCU General ISM < 1GHz 315MHz, 433MHz, 868MHz, 915MHz 64-TQFP

IC RF TxRx + MCU General ISM < 1GHz 315MHz, 433MHz, 868MHz, 915MHz 64-TQFP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Network and Communication Chips Network and Communication Chips
Product Number CC1010-RTY1 CC1010-RTY1-ND
Product Name CC1010 Integrated 300-1000 MHz RF Transceiver and Microcontroller RF Transceiver ICs
Device Type Transceiver Transceiver
Operating Frequency 315 to 915 MHz
Bias Current 9.1 to 11.9 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM35825SRTR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details
RF Transceiver ICs - BCM20733A3KFB2GT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3V
View Details
Modems - ICs and Modules - SI2415-D-GT-ND - DigiKey
Specs
Data Rate 2.4 kbps
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details