Cypress Semiconductor Corp. RF Transceiver ICs BCM20702A1KWFBGT

Description
NO WARRANTY
Request a Quote Datasheet
Description
NO WARRANTY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 2015-BCM20702A1KWFBGTCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
2015-BCM20702A1KWFBGTCT-ND
RF Transceiver ICs 2015-BCM20702A1KWFBGTCT-ND
NO WARRANTY

NO WARRANTY

Buy Now Datasheet
RF Transceiver ICs - 2015-BCM20702A1KWFBGTTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
2015-BCM20702A1KWFBGTTR-ND
RF Transceiver ICs 2015-BCM20702A1KWFBGTTR-ND
IC RF TxRx + MCU Bluetooth Bluetooth v4.0 +EDR 2.4GHz 50-WFBGA

IC RF TxRx + MCU Bluetooth Bluetooth v4.0 +EDR 2.4GHz 50-WFBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 2015-BCM20702A1KWFBGTCT-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Interface USB
Operating Frequency 2400 MHz
Data Rate 3000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51802-QCAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
Interface - Drivers, Receivers, Transceivers - 54LS49DMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM010180 - RFM010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
RF Receivers - SI4769-A10-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details