Texas Instruments High-Performance Analog RF Transceiver ICs CC2500-RTR1

Description
IC RF TxRx Only General ISM > 1GHz 2.4GHz 20-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only General ISM > 1GHz 2.4GHz 20-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2500-RTR1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
CC2500-RTR1-ND
RF Transceiver ICs CC2500-RTR1-ND
IC RF TxRx Only General ISM > 1GHz 2.4GHz 20-VFQFN Exposed Pad

IC RF TxRx Only General ISM > 1GHz 2.4GHz 20-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number CC2500-RTR1-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 2400 MHz
Bias Current 13.3 to 19.6 mA
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 2672996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 0.1342 MHz
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
RF Transceiver ICs - 4823-NRF52810-CAAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Modems - ICs and Modules - SI2493-C-FTR-ND - DigiKey
Specs
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details