Texas Instruments High-Performance Analog RF Transceiver ICs CC110LRTKR

Description
IC RF TxRx Only General ISM < 1GHz 300MHz ~ 348MHz, 387MHz ~ 464MHz, 779MHz ~ 928MHz 20-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only General ISM < 1GHz 300MHz ~ 348MHz, 387MHz ~ 464MHz, 779MHz ~ 928MHz 20-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC110LRTKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
CC110LRTKR-ND
RF Transceiver ICs CC110LRTKR-ND
IC RF TxRx Only General ISM < 1GHz 300MHz ~ 348MHz, 387MHz ~ 464MHz, 779MHz ~ 928MHz 20-VFQFN Exposed Pad

IC RF TxRx Only General ISM < 1GHz 300MHz ~ 348MHz, 387MHz ~ 464MHz, 779MHz ~ 928MHz 20-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number CC110LRTKR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 300 to 928 MHz
Data Rate 600 kbps
Bias Current 14.3 to 17.1 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24AP1-REEL7-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
KBMPS005070 - KBMPS005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
Telecom - 336-4315-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "20-TSSOP (0.173"", 4.40mm Width)"
View Details