SIMPLELINK 32BIT ARM CORTEX-M0+
SIMPLELINK 32BIT ARM CORTEX-M0+
SIMPLELINK 32BIT ARM CORTEX-M0+
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | 296-CC2340R53E0RKPRTR-ND |
| Product Name | RF Transceiver ICs |
| Device Type | Transceiver |
| Technology | Bluetooth; ZigBee |
| Data Rate | 2000 kbps |
| Bias Current | 5.3 to 9 mA |