STMicroelectronics, Inc. RF Transceiver ICs BLUENRG-332AT

Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 497-BLUENRG-332ATCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-BLUENRG-332ATCT-ND
RF Transceiver ICs 497-BLUENRG-332ATCT-ND
IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 497-BLUENRG-332ATTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-BLUENRG-332ATTR-ND
RF Transceiver ICs 497-BLUENRG-332ATTR-ND
IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 497-BLUENRG-332ATDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-BLUENRG-332ATDKR-ND
RF Transceiver ICs 497-BLUENRG-332ATDKR-ND
IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Bluetooth Modules - 2496724 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bluetooth Modules
2496724
Bluetooth Modules 2496724
ST BLUENRG-332AT

ST BLUENRG-332AT

Supplier's Site
Bluetooth Modules - 2496724P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bluetooth Modules
2496724P
Bluetooth Modules 2496724P
ST BLUENRG-332AT

ST BLUENRG-332AT

Supplier's Site
Bluetooth Modules - 2496723 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bluetooth Modules
2496723
Bluetooth Modules 2496723
ST BLUENRG-332AT

ST BLUENRG-332AT

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Network and Communication Chips Network and Communication Chips
Product Number 497-BLUENRG-332ATCT-ND 2496724
Product Name RF Transceiver ICs Bluetooth Modules
Device Type Transceiver
Technology Bluetooth Bluetooth
Interface USART
Operating Frequency 2400 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QPG7015MZGTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
RF Receivers - SI4761-A10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details
RF Modulators - TRF370417IRGER - ODG (Origin Data Global)
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Package Type 24-VFQFN Exposed Pad
View Details
2 suppliers