IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz 48-VFQFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | CC430F5123IRGZR-ND |
| Product Name | RF Transceiver ICs |
| Device Type | Transceiver |
| Interface | IrDA |
| Operating Frequency | 300 to 928 MHz |
| Bias Current | 15 to 18.5 mA |