Texas Instruments High-Performance Analog RF Transceiver ICs CC1310F64RSMR

Description
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 930MHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 930MHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-43208-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-43208-1-ND
RF Transceiver ICs 296-43208-1-ND
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 930MHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 930MHz 32-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-43208-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-43208-2-ND
RF Transceiver ICs 296-43208-2-ND
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 930MHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 930MHz 32-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-43208-6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-43208-6-ND
RF Transceiver ICs 296-43208-6-ND
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 930MHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 930MHz 32-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - CC1310F64RSMR - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
CC1310F64RSMR
RF Transceiver ICs CC1310F64RSMR
IC RF TXRX+MCU ISM<1GHZ>

IC RF TXRX+MCU ISM<1GHZ>

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 296-43208-1-ND CC1310F64RSMR
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Operating Frequency 300 to 930 MHz
Data Rate 50 kbps 50 kbps
Bias Current 5.5 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Buffers, Drivers, Receivers, Transceivers - 54125FM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Transceiver ICs - BCM20733A2KFB1GT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3V
View Details
RF and Wireless - RFID Reader Modules - RI-STU-MB6A-02 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 92mm x 82mm x 59mm, RS422/485
View Details