Texas Instruments High-Performance Analog RF Transceiver ICs AWR6843AQGABLQ1

Description
IC RF TxRx + MCU 60GHz ~ 64GHz 161-TFBGA, FCCSP
Request a Quote Datasheet
Description
IC RF TxRx + MCU 60GHz ~ 64GHz 161-TFBGA, FCCSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-AWR6843AQGABLQ1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-AWR6843AQGABLQ1-ND
RF Transceiver ICs 296-AWR6843AQGABLQ1-ND
IC RF TxRx + MCU 60GHz ~ 64GHz 161-TFBGA, FCCSP

IC RF TxRx + MCU 60GHz ~ 64GHz 161-TFBGA, FCCSP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 296-AWR6843AQGABLQ1-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 60000 to 64000 MHz
Data Rate 900000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LU1P-O17Q32-R7-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details
Attenuators - AV102-12LF - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Operating Frequency 1700 to 2000 MHz
Package Type SOIC; 8-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers