STMicroelectronics, Inc. RF Transceiver ICs BLUENRG-332VT

Description
IC RF TXRX+MCU BLE 36WLCSP
Request a Quote Datasheet
Description
IC RF TXRX+MCU BLE 36WLCSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 497-BLUENRG-332VT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-BLUENRG-332VT-ND
RF Transceiver ICs 497-BLUENRG-332VT-ND
IC RF TXRX+MCU BLE 36WLCSP

IC RF TXRX+MCU BLE 36WLCSP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 497-BLUENRG-332VT-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Interface USART
Operating Frequency 2400 to 2480 MHz
Data Rate 32000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGS13S4N9E6327XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology General Purpose
Supply Voltage Other; 1.8V ~ 3.3V
Operating Frequency 100 to 3000 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 54AC541/QSA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Modems - ICs and Modules - SI2435-D-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details