QUALCOMM, Incorporated RF Transceiver ICs BC6145A04-IQQB-R

Description
IC RF TxRx + MCU Bluetooth Bluetooth v3.0 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v3.0 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BC6145A04-IQQB-RCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
BC6145A04-IQQB-RCT-ND
RF Transceiver ICs BC6145A04-IQQB-RCT-ND
IC RF TxRx + MCU Bluetooth Bluetooth v3.0 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v3.0 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - BC6145A04-IQQB-RTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
BC6145A04-IQQB-RTR-ND
RF Transceiver ICs BC6145A04-IQQB-RTR-ND
IC RF TxRx + MCU Bluetooth Bluetooth v3.0 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v3.0 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number BC6145A04-IQQB-RCT-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CYRF7936-40LTXC-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 1000 kbps
View Details
RF Receivers - SI4738-B20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 163 MHz
Bias Current 19.9 mA
View Details
GPS Antennas - 2835953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details