STMicroelectronics, Inc. RF Transceiver ICs BLUENRG-345VC

Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz 49-XFBGA, WLCSP
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz 49-XFBGA, WLCSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 497-BLUENRG-345VCDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-BLUENRG-345VCDKR-ND
RF Transceiver ICs 497-BLUENRG-345VCDKR-ND
IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz 49-XFBGA, WLCSP

IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz 49-XFBGA, WLCSP

Buy Now Datasheet
RF Transceiver ICs - 497-BLUENRG-345VCCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-BLUENRG-345VCCT-ND
RF Transceiver ICs 497-BLUENRG-345VCCT-ND
IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz 49-XFBGA, WLCSP

IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz 49-XFBGA, WLCSP

Buy Now Datasheet
RF Transceiver ICs - 497-BLUENRG-345VCTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-BLUENRG-345VCTR-ND
RF Transceiver ICs 497-BLUENRG-345VCTR-ND
IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz 49-XFBGA, WLCSP

IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz 49-XFBGA, WLCSP

Buy Now Datasheet
RF Transceiver ICs - BLUENRG-345VC - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
BLUENRG-345VC
RF Transceiver ICs BLUENRG-345VC
PROGRAMMABLE BLUETOOTH LE 5.2 WI

PROGRAMMABLE BLUETOOTH LE 5.2 WI

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 497-BLUENRG-345VCDKR-ND BLUENRG-345VC
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology Bluetooth Bluetooth v5.2
Interface USART
Operating Frequency 2400 MHz
Data Rate 2000 kbps 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 554243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Demodulators - LMX8410RGZT - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3.15V ~ 3.45V, 4.75V ~ 5.25V
Package Type 48-VFQFN Exposed Pad
View Details
2 suppliers
RF Transceiver ICs - 4823-NRF52811-QCAA-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Receivers - SI4734-B20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 19.9 mA
View Details