Texas Instruments High-Performance Analog RF Transceiver ICs CC2564BYFVT

Description
IC RF TxRx Only Bluetooth Bluetooth v4.1 2.4GHz 54-BGA, DSBGA
Request a Quote Datasheet
Description
IC RF TxRx Only Bluetooth Bluetooth v4.1 2.4GHz 54-BGA, DSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-CC2564BYFVTTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-CC2564BYFVTTR-ND
RF Transceiver ICs 296-CC2564BYFVTTR-ND
IC RF TxRx Only Bluetooth Bluetooth v4.1 2.4GHz 54-BGA, DSBGA

IC RF TxRx Only Bluetooth Bluetooth v4.1 2.4GHz 54-BGA, DSBGA

Buy Now Datasheet
RF Transceiver ICs - CC2564BYFVT - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
CC2564BYFVT
RF Transceiver ICs CC2564BYFVT
IC RF TXRX BLUETOOTH 54BGA

IC RF TXRX BLUETOOTH 54BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 296-CC2564BYFVTTR-ND CC2564BYFVT
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx Only
Technology Bluetooth Bluetooth v4.1
Operating Frequency 2400 MHz
Data Rate 4000 kbps 4000 kbps
Bias Current 40.5 to 41.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 337016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 13.56 MHz
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
RF Transceiver ICs - 4823-NRF24AP2-8CHQ32-T-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4632-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 240 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details