STMicroelectronics, Inc. RF Transceiver ICs BLUENRG-355MC

Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz ~ 2.4835GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz ~ 2.4835GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 497-BLUENRG-355MCDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-BLUENRG-355MCDKR-ND
RF Transceiver ICs 497-BLUENRG-355MCDKR-ND
IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz ~ 2.4835GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz ~ 2.4835GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 497-BLUENRG-355MCCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-BLUENRG-355MCCT-ND
RF Transceiver ICs 497-BLUENRG-355MCCT-ND
IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz ~ 2.4835GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz ~ 2.4835GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 497-BLUENRG-355MCTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-BLUENRG-355MCTR-ND
RF Transceiver ICs 497-BLUENRG-355MCTR-ND
IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz ~ 2.4835GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz ~ 2.4835GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - BLUENRG-355MC - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
BLUENRG-355MC
RF Transceiver ICs BLUENRG-355MC
IC RF TXRX+MCU BLUETOOTH 48QFN

IC RF TXRX+MCU BLUETOOTH 48QFN

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 497-BLUENRG-355MCDKR-ND BLUENRG-355MC
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology Bluetooth Bluetooth v5.1
Operating Frequency 2400 to 2484 MHz
Data Rate 2000 kbps 2000 kbps
Bias Current 3.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CYBL10462-56LQXIT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9020080 - KBM9020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
RF Transceiver ICs - 4823-NRF54LM20A-QGAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
RF Receivers - SI4766-A10-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details