Texas Instruments CC1020 Single-Chip FSK/OOK CMOS RF Transceiver for Narrowband Apps in 402-470 and 804-940 MHz Range CC1020RUZ

Description
CC1020 Single-Chip FSK/OOK CMOS RF Transceiver for Narrowband Apps in 402-470 and 804-940 MHz Range
Request a Quote Datasheet
Description
CC1020 Single-Chip FSK/OOK CMOS RF Transceiver for Narrowband Apps in 402-470 and 804-940 MHz Range
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CC1020 Single-Chip FSK/OOK CMOS RF Transceiver for Narrowband Apps in 402-470 and 804-940 MHz Range - CC1020RUZ - Texas Instruments
Dallas, TX, United States
CC1020 Single-Chip FSK/OOK CMOS RF Transceiver for Narrowband Apps in 402-470 and 804-940 MHz Range
CC1020RUZ
CC1020 Single-Chip FSK/OOK CMOS RF Transceiver for Narrowband Apps in 402-470 and 804-940 MHz Range CC1020RUZ
CC1020 Single-Chip FSK/OOK CMOS RF Transceiver for Narrowband Apps in 402-470 and 804-940 MHz Range

CC1020 Single-Chip FSK/OOK CMOS RF Transceiver for Narrowband Apps in 402-470 and 804-940 MHz Range

Buy Now Datasheet
RF Transceiver ICs - 296-24220-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-24220-ND
RF Transceiver ICs 296-24220-ND
IC RF TxRx Only General ISM < 1GHz 402MHz ~ 470MHz, 804MHz ~ 960MHz 32-VQFN Exposed Pad

IC RF TxRx Only General ISM < 1GHz 402MHz ~ 470MHz, 804MHz ~ 960MHz 32-VQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Network and Communication Chips Network and Communication Chips
Product Number CC1020RUZ 296-24220-ND
Product Name CC1020 Single-Chip FSK/OOK CMOS RF Transceiver for Narrowband Apps in 402-470 and 804-940 MHz Range RF Transceiver ICs
Device Type Transceiver Transceiver
Operating Frequency 402 to 960 MHz
Bias Current 19.9 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Misc ICs and Modules - TL852CDR - ODG (Origin Data Global)
Specs
Technology Sonar Control
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
RF430FRL152H RF430FRL15xH NFC ISO15693 Sensor Transponder - RF430FRL152HCRGER - Texas Instruments
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Operating Frequency 13.56 MHz
View Details
4 suppliers
RFID, RF Access, Monitoring ICs - RF-HDT-SJLC-G0 - Quarktwin Technology Ltd.
Specs
Device Type Receiver
Features RoHS
Operating Frequency 13.56 MHz
View Details
2 suppliers