IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Zigbee® 2.4GHz ~ 2.5GHz 40-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Zigbee® 2.4GHz ~ 2.5GHz 40-VFQFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | 296-CC2651R31T0RKPRCT-ND |
| Product Name | RF Transceiver ICs |
| Device Type | Transceiver |
| Technology | Bluetooth; ZigBee |
| Operating Frequency | 2400 to 2500 MHz |
| Data Rate | 2000 kbps |