STMicroelectronics, Inc. RF Transceiver ICs BLUENRG-MSCSP

Description
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 34-XFBGA, WLCSP
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 34-XFBGA, WLCSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 497-15381-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-15381-2-ND
RF Transceiver ICs 497-15381-2-ND
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 34-XFBGA, WLCSP

IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 34-XFBGA, WLCSP

Buy Now Datasheet
RF Transceiver ICs - 497-15381-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-15381-1-ND
RF Transceiver ICs 497-15381-1-ND
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 34-XFBGA, WLCSP

IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 34-XFBGA, WLCSP

Buy Now Datasheet
RF Transceiver ICs - BLUENRG-MSCSP - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
BLUENRG-MSCSP
RF Transceiver ICs BLUENRG-MSCSP
IC RF TXRX+MCU BLUETOOTH 34XFBGA

IC RF TXRX+MCU BLUETOOTH 34XFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 497-15381-2-ND BLUENRG-MSCSP
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology Bluetooth Bluetooth v4.1
Operating Frequency 2400 MHz
Data Rate 1000 kbps 1000 kbps
Bias Current 7.3 to 14.5 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-CEAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54F139LM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
KBMPS100400 - KBMPS100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
Modems - ICs and Modules - 336-1094-ND - DigiKey
Specs
Interface Parallel/Serial
Supply Voltage 3.3V; 3.6V; 5V
Data Rate 2.4 kbps
View Details