Texas Instruments High-Performance Analog CC1010 Integrated 300-1000 MHz RF Transceiver and Microcontroller CC1010PAG

Description
Integrated 300-1000 MHz RF Transceiver and Microcontroller 64-TQFP -40 to 85
Request a Quote Datasheet
Description
Integrated 300-1000 MHz RF Transceiver and Microcontroller 64-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CC1010 Integrated 300-1000 MHz RF Transceiver and Microcontroller - CC1010PAG - Texas Instruments
Dallas, TX, United States
CC1010 Integrated 300-1000 MHz RF Transceiver and Microcontroller
CC1010PAG
CC1010 Integrated 300-1000 MHz RF Transceiver and Microcontroller CC1010PAG
Integrated 300-1000 MHz RF Transceiver and Microcontroller 64-TQFP -40 to 85

Integrated 300-1000 MHz RF Transceiver and Microcontroller 64-TQFP -40 to 85

Buy Now Datasheet
RF Transceiver ICs - 296-19459-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-19459-ND
RF Transceiver ICs 296-19459-ND
IC RF TxRx + MCU General ISM < 1GHz 315MHz, 433MHz, 868MHz, 915MHz 64-TQFP

IC RF TxRx + MCU General ISM < 1GHz 315MHz, 433MHz, 868MHz, 915MHz 64-TQFP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Network and Communication Chips Network and Communication Chips
Product Number CC1010PAG 296-19459-ND
Product Name CC1010 Integrated 300-1000 MHz RF Transceiver and Microcontroller RF Transceiver ICs
Device Type Transceiver Transceiver
Operating Frequency 315 to 915 MHz
Bias Current 9.1 to 11.9 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-BCM88335L2CUBGTTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
View Details
Telecom - 336-5514-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 54125FM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
GPS Antennas - 1408050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details